Portescap 16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 220P

Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote
Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 16DCT Athlonix brush DC motor is a 16 mm diameter motor with graphite-copper commutation, designed for continuous torque up to 5.06 mNm. It features a sleeve bearing shaft with radial and axial load limits of 1.5 N and 100 N respectively, and a weight of 23 g. The 220P variant operates at 3 V nominal voltage, achieves a no-load speed of 9311 rpm, and has a terminal resistance of 0.6 Ω. Maximum continuous speed is 10000 rpm, with a maximum continuous current of 1.56 A and efficiency up to 68%. The motor operates from -30°C to 85°C, with a rotor temperature limit of 100°C. It has a 9-segment commutator, and the shaft rotates clockwise when viewed from the front face. The motor measures 26 mm in length with a 6.35 mm shaft diameter and a 6 mm long M1.6 x 2.5 deep shaft bore.

Datasheet Summary
Powered by GS/AI

The 16DCT Athlonix brush DC motor is a 16 mm diameter motor with graphite-copper commutation, designed for continuous torque up to 5.06 mNm. It features a sleeve bearing shaft with radial and axial load limits of 1.5 N and 100 N respectively, and a weight of 23 g. The 220P variant operates at 3 V nominal voltage, achieves a no-load speed of 9311 rpm, and has a terminal resistance of 0.6 Ω. Maximum continuous speed is 10000 rpm, with a maximum continuous current of 1.56 A and efficiency up to 68%. The motor operates from -30°C to 85°C, with a rotor temperature limit of 100°C. It has a 9-segment commutator, and the shaft rotates clockwise when viewed from the front face. The motor measures 26 mm in length with a 6.35 mm shaft diameter and a 6 mm long M1.6 x 2.5 deep shaft bore.

Suppliers

Company
Product
Description
Supplier Links
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 220P - Portescap
West Chester, PA, United States
16DCT Athlonix - Graphite Brush DC Motor
16DCT 26G2 220P
16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 220P
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors

16DCT Athlonix - Graphite Brush DC Motor

16DCT Athlonix - Graphite

The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Graphite commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Humanoid Robot
  • Medical Analyzers
  • Mesotherapy Guns
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16DCT 26G2 220P
Product Name 16DCT Athlonix - Graphite Brush DC Motor
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.4220 in-oz/amp (2.98 mN-m/amp)
Output Power 0.0044 HP
Continuous Current 1.56 amps
Unlock Full Specs
to access all available technical data

Similar Products

26BC 6A Slotless Brushless DC Motor - 26BC 6A 113 .101 - Portescap
Specs
Commutation Brushless
DC Voltage Range 7.5 VDC
Torque Constant 1.3 in-oz/amp (9.2 mN-m/amp)
View Details
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 205E - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
35ECS60 Ultra EC Slotless Brushless DC Motor - 35ECS60 10B 10 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Motors - AC, DC - 403-1111245037-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0114 HP
View Details