The 16DCT Athlonix™ brush DC motor is a 16 mm diameter motor with graphite-copper commutation, designed for applications requiring up to 5.06 mNm continuous torque. It is available in a 26G2 configuration with a 48 V nominal voltage variant (205E), delivering a no-load speed of 8145 rpm, a max continuous torque of 4.8 mNm, and a max continuous current of 0.10 A. The motor has a rotor inertia of 1.06 g-cm², a mechanical time constant of 7.47 ms, and operates within a temperature range of -30°C to 85°C. It weighs 23 g and features sleeve bearings with a maximum radial load of 1.5 N and axial load of 100 N. The shaft play is 0.03 mm radially and 0.15 mm axially. The commutation system is 9-segment, and the motor rotates clockwise when viewed from the front face.
16DCT Athlonix - Graphite Brush DC Motor
16DCT Athlonix - Graphite
The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 16DCT 26G2 205E |
| Product Name | 16DCT Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 7.68 in-oz/amp (54.26 mN-m/amp) |
| Output Power | 0.0051 HP |