Portescap Motors - AC, DC 1111245037

Description
Brushed DC Motor Standard 10000 RPM 8.5W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 8.5W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111245037-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111245037-ND
Motors - AC, DC 403-1111245037-ND
Brushed DC Motor Standard 10000 RPM 8.5W 6VDC

Brushed DC Motor Standard 10000 RPM 8.5W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111245037-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0114 HP
Continuous Torque 0.1 In-lbs (0.1449 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.625 inch (15.9 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details