The 35ECS60 Ultra EC™ is a slotless brushless DC motor designed for high continuous power and speed in compact applications. It has a 35 mm diameter and integrates hall sensors for position feedback. The 35ECS60 10B variant operates at a nominal voltage of 24 V, delivering a maximum continuous mechanical power of 262 W at 25°C ambient temperature with a maximum continuous torque of 120.6 mNm. It achieves a no-load speed of 38,500 rpm and draws a typical no-load current of 900 mA. The motor has a phase-to-phase resistance of 0.032 ohms and an inductance of 0.017 mH. The maximum motor speed is 40,000 rpm, with a thermal resistance of 0.8/5.7 °C/W. Operating temperature ranges from -30 to +100°C, and the weight is 315 g. Rotor inertia is 20.4 g·cm².
35ECS60 Ultra EC Slotless Brushless DC Motor
35ECS60 Ultra EC
The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining smooth operation and long life. With the 35ECS60, you can get the right balance between high torque and speed in a compact package. Even better, is the 35ECS60's adaptability for most applications in the power hand tool & industrial markets, enhancing life and reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 35ECS60 10B 10 |
| Product Name | 35ECS60 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.8510 in-oz/amp (6.01 mN-m/amp) |
| Continuous Current | 20.1 amps |