Dymax Light-Curable Materials, Encapsulating, 9309-SC

Description
Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and ceramic. The product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense. 9309-SC adhesive is formulated with See-Cure color-change technology, making it appear bright blue in the uncured state and very visible when dispensed onto substrates. The color changes from blue to colorless when exposed to sufficient light energy, providing visual confirmation of full cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and ceramic. The product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense. 9309-SC adhesive is formulated with See-Cure color-change technology, making it appear bright blue in the uncured state and very visible when dispensed onto substrates. The color changes from blue to colorless when exposed to sufficient light energy, providing visual confirmation of full cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Encapsulating, 9309-SC -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Encapsulating, 9309-SC
Light-Curable Materials, Encapsulating, 9309-SC
Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and ceramic. The product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense. 9309-SC adhesive is formulated with See-Cure color-change technology, making it appear bright blue in the uncured state and very visible when dispensed onto substrates. The color changes from blue to colorless when exposed to sufficient light energy, providing visual confirmation of full cure. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and ceramic. The product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense.

9309-SC adhesive is formulated with See-Cure color-change technology, making it appear bright blue in the uncured state and very visible when dispensed onto substrates. The color changes from blue to colorless when exposed to sufficient light energy, providing visual confirmation of full cure.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Encapsulants and Potting Compounds
Product Name Light-Curable Materials, Encapsulating, 9309-SC
Form / Function Gel
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Potting, 921-T -  - Dymax
Specs
Form / Function Liquid
Cure / Technology UV or Radiation Cured
Viscosity 3000 cP
View Details
Dymax Multi-Cure 9-20351-UR UV Curing Conformal Coating Clear 30 mL MR Syringe - 9-20351-UR 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1800 psi (12411 KPa)
View Details
Light-Curable Materials, Encapsulating, 9008 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Industry designed for rapid chip encapsulation in chip-on-board or chip-on-flex printed circuit board applications
Viscosity 4500 cP
View Details
Dymax Ultra Light-Weld® 9008 UV Curing Encapsulant Clear 10 mL MR Syringe - 9008 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 900 psi (6205 KPa)
Elongation 300.0 %
View Details