Dymax Light-Curable Materials, Encapsulating, 9008

Description
Dymax 9008 is engineered for chip encapsulation on flex circuits cures upon exposure to UV/Visible light and is designed for rapid chip encapsulation in chip-on-board or chip-on-flex printed circuit board applications. Dymax 9008 encapsulant forms flexible, highly moisture-resistant bonds to diverse surfaces such as polyimide (Kapton), DAP, glass, epoxy board, metal, and PET. 9008 remains flexible to -40°C, making it ideal for COF applications. It is engineered for chip encapsulation on flex circuits. This product is thixotropic, allowing for easy formation of a protective encapsulant layer. It has a low dielectric constant for high-frequency applications. This encapsulating material may be used in attaching FPCs to various substrates including PCB and glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dymax 9008 is engineered for chip encapsulation on flex circuits cures upon exposure to UV/Visible light and is designed for rapid chip encapsulation in chip-on-board or chip-on-flex printed circuit board applications. Dymax 9008 encapsulant forms flexible, highly moisture-resistant bonds to diverse surfaces such as polyimide (Kapton), DAP, glass, epoxy board, metal, and PET. 9008 remains flexible to -40°C, making it ideal for COF applications. It is engineered for chip encapsulation on flex circuits. This product is thixotropic, allowing for easy formation of a protective encapsulant layer. It has a low dielectric constant for high-frequency applications. This encapsulating material may be used in attaching FPCs to various substrates including PCB and glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Encapsulating, 9008 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Encapsulating, 9008
Light-Curable Materials, Encapsulating, 9008
Dymax 9008 is engineered for chip encapsulation on flex circuits cures upon exposure to UV/Visible light and is designed for rapid chip encapsulation in chip-on-board or chip-on-flex printed circuit board applications. Dymax 9008 encapsulant forms flexible, highly moisture-resistant bonds to diverse surfaces such as polyimide (Kapton), DAP, glass, epoxy board, metal, and PET. 9008 remains flexible to -40°C, making it ideal for COF applications. It is engineered for chip encapsulation on flex circuits. This product is thixotropic, allowing for easy formation of a protective encapsulant layer. It has a low dielectric constant for high-frequency applications. This encapsulating material may be used in attaching FPCs to various substrates including PCB and glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Dymax 9008 is engineered for chip encapsulation on flex circuits cures upon exposure to UV/Visible light and is designed for rapid chip encapsulation in chip-on-board or chip-on-flex printed circuit board applications. Dymax 9008 encapsulant forms flexible, highly moisture-resistant bonds to diverse surfaces such as polyimide (Kapton), DAP, glass, epoxy board, metal, and PET. 9008 remains flexible to -40°C, making it ideal for COF applications. It is engineered for chip encapsulation on flex circuits. This product is thixotropic, allowing for easy formation of a protective encapsulant layer. It has a low dielectric constant for high-frequency applications. This encapsulating material may be used in attaching FPCs to various substrates including PCB and glass.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Encapsulants and Potting Compounds
Product Name Light-Curable Materials, Encapsulating, 9008
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 5 gal Pail - E-MAX 99003 5 GALLON PAIL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 2350 psi (16203 KPa)
View Details
Light-Curable Materials, Potting, 921-GEL -  - Dymax
Specs
Form / Function Liquid
Cure / Technology UV or Radiation Cured
Elongation 30.0 %
View Details
Light-Curable Materials, Encapsulating, 9102 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Viscosity 17000 cP
View Details
Dymax Multi-Cure 984-LVF UV Curing Conformal Coating Clear 1 L Bottle - 984-LVF 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 6000 psi (41369 KPa)
View Details