Dymax Light-Curable Materials, Encapsulating, 9014

Description
Dual-cure 9014 encapsulant is formulated to cure primarily with UV light and includes a secondary moisture curing function for applications where shadow areas exist on printed circuit boards. Curing in seconds upon exposure to UV light energy, the product increases manufacturing efficiency because assembled parts can quickly move to the next step in production. This new formulation is also room-temperature stable, eliminating the need for cold shipping and storage. For manufacturers involved with chip-on-board, chip-on-flex, chip-on-glass, and wire bonding assembly, this material features excellent flexibility and increased durability and resistance on boards. 9014 also provides good moisture and corrosion protection of critical components found in electronic applications such as electric vehicle battery management systems. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds allows for faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS Directives 2015/863/EU.
Request a Quote Datasheet
Description
Dual-cure 9014 encapsulant is formulated to cure primarily with UV light and includes a secondary moisture curing function for applications where shadow areas exist on printed circuit boards. Curing in seconds upon exposure to UV light energy, the product increases manufacturing efficiency because assembled parts can quickly move to the next step in production. This new formulation is also room-temperature stable, eliminating the need for cold shipping and storage. For manufacturers involved with chip-on-board, chip-on-flex, chip-on-glass, and wire bonding assembly, this material features excellent flexibility and increased durability and resistance on boards. 9014 also provides good moisture and corrosion protection of critical components found in electronic applications such as electric vehicle battery management systems. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds allows for faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Encapsulating, 9014 -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Encapsulating, 9014
Light-Curable Materials, Encapsulating, 9014
Dual-cure 9014 encapsulant is formulated to cure primarily with UV light and includes a secondary moisture curing function for applications where shadow areas exist on printed circuit boards. Curing in seconds upon exposure to UV light energy, the product increases manufacturing efficiency because assembled parts can quickly move to the next step in production. This new formulation is also room-temperature stable, eliminating the need for cold shipping and storage. For manufacturers involved with chip-on-board, chip-on-flex, chip-on-glass, and wire bonding assembly, this material features excellent flexibility and increased durability and resistance on boards. 9014 also provides good moisture and corrosion protection of critical components found in electronic applications such as electric vehicle battery management systems. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds allows for faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This product is in full compliance with the RoHS Directives 2015/863/EU.

Dual-cure 9014 encapsulant is formulated to cure primarily with UV light and includes a secondary moisture curing function for applications where shadow areas exist on printed circuit boards. Curing in seconds upon exposure to UV light energy, the product increases manufacturing efficiency because assembled parts can quickly move to the next step in production. This new formulation is also room-temperature stable, eliminating the need for cold shipping and storage.

For manufacturers involved with chip-on-board, chip-on-flex, chip-on-glass, and wire bonding assembly, this material features excellent flexibility and increased durability and resistance on boards. 9014 also provides good moisture and corrosion protection of critical components found in electronic applications such as electric vehicle battery management systems.

Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds allows for faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for maximum efficiency. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This product is in full compliance with the RoHS Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Encapsulants and Potting Compounds
Product Name Light-Curable Materials, Encapsulating, 9014
Form / Function Gel
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 9008 UV Curing Encapsulant Clear 10 mL MR Syringe - 9008 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 900 psi (6205 KPa)
Elongation 300.0 %
View Details
Light-Curable Materials, Encapsulating, 9210-W -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Industry consumer wearable devices.
Elongation 28.2 %
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 160 mL Cartridge - E-MAX 99004 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1200 psi (8274 KPa)
Elongation 63.0 %
View Details
Dymax Multi-Cure 9-20557 UV Curing Conformal Coating Clear 1 L Bottle - 9-20557 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details