Dymax Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can E-MAX 99003 QUART

Description
Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock resistance, and bright blue fluorescing. Ideal for coating components on printed circuit boards and other electronic assembly applications. Coating thickness up to 0.203 mm. 1 qt Can.
Request a Quote Datasheet
Description
Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock resistance, and bright blue fluorescing. Ideal for coating components on printed circuit boards and other electronic assembly applications. Coating thickness up to 0.203 mm. 1 qt Can.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can - E-MAX 99003 QUART - Ellsworth Adhesives
Germantown, WI, USA
Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can
E-MAX 99003 QUART
Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can E-MAX 99003 QUART
Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock resistance, and bright blue fluorescing. Ideal for coating components on printed circuit boards and other electronic assembly applications. Coating thickness up to 0.203 mm. 1 qt Can.

Dymax EMAX 99003 Light Yellow is a UV/visible light curing, high-performance, reworkable conformal coating with secondary moisture cure. It contains no nonreactive solvents and features corrosion resistance, excellent thermal shock resistance, and bright blue fluorescing. Ideal for coating components on printed circuit boards and other electronic assembly applications. Coating thickness up to 0.203 mm. 1 qt Can.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number E-MAX 99003 QUART
Product Name Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 2350 psi (16203 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9001-E-V3.1 UV Curing Encapsulant Clear 10 mL MR Syringe - 9001-E-V3.1 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® PCM Peelable Coating Mask - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Industry Electronics; Semiconductors, IC's
View Details
Potting Compounds - 458765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Viscous Liquid; Liquid
Chemical System Silicone
View Details