Dymax Dispense Valves and Controllers, Model 300

Description
Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve prevents fluid from contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 300 is available in several system packages, paired with the Dymax DVC-345 valve controller and material reservoirs of various styles and sizes. Model 300 System Includes: Model 300 Hand-Held Diaphragm Valve Selected Reservoir Dispensing Valve Stand Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Air Filter/Regulator – 0-100 psi (0-6.9 bar) Model 345 Valve Controller Controller Air Line Kit Air Precision Regulator – Includes three pressure gauges (0-30 psi, 0-60 psi, and 0-100 psi) (0-2 bar, 0-4.1 bar, and 0-6.9 bar) Reservoir Air Line Kit
Request a Quote Datasheet
Description
Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve prevents fluid from contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 300 is available in several system packages, paired with the Dymax DVC-345 valve controller and material reservoirs of various styles and sizes. Model 300 System Includes: Model 300 Hand-Held Diaphragm Valve Selected Reservoir Dispensing Valve Stand Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Air Filter/Regulator – 0-100 psi (0-6.9 bar) Model 345 Valve Controller Controller Air Line Kit Air Precision Regulator – Includes three pressure gauges (0-30 psi, 0-60 psi, and 0-100 psi) (0-2 bar, 0-4.1 bar, and 0-6.9 bar) Reservoir Air Line Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves and Controllers, Model 300 -  - Dymax
Torrington, CT, United States
Dispense Valves and Controllers, Model 300
Dispense Valves and Controllers, Model 300
Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve prevents fluid from contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 300 is available in several system packages, paired with the Dymax DVC-345 valve controller and material reservoirs of various styles and sizes. Model 300 System Includes: Model 300 Hand-Held Diaphragm Valve Selected Reservoir Dispensing Valve Stand Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing Air Filter/Regulator – 0-100 psi (0-6.9 bar) Model 345 Valve Controller Controller Air Line Kit Air Precision Regulator – Includes three pressure gauges (0-30 psi, 0-60 psi, and 0-100 psi) (0-2 bar, 0-4.1 bar, and 0-6.9 bar) Reservoir Air Line Kit

Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of the valve prevents fluid from contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials, solvent-based products, and reactive materials like cyanoacrylates and anaerobics. Accurate, repeatable dispensing can be achieved by utilizing the valve’s material flow adjustment to control the shot volume.

The Model 300 is available in several system packages, paired with the Dymax DVC-345 valve controller and material reservoirs of various styles and sizes.

Model 300 System Includes:

  • Model 300 Hand-Held Diaphragm Valve
  • Selected Reservoir
  • Dispensing Valve Stand
  • Fluid Line Kit – 6′ of black 3/8 in (9.5 mm) OD tubing
  • Air Filter/Regulator – 0-100 psi (0-6.9 bar)
  • Model 345 Valve Controller
  • Controller Air Line Kit
  • Air Precision Regulator – Includes three pressure gauges (0-30 psi, 0-60 psi, and 0-100 psi) (0-2 bar, 0-4.1 bar, and 0-6.9 bar)
  • Reservoir Air Line Kit
Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Dispensing Valve Systems
Product Name Dispense Valves and Controllers, Model 300
Valve Dispensing Technology Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details
Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Dispense Valves and Controllers, Model 485 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Application wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
View Details