Dymax Dymax BlueWave® QX4® 43166 Focusing Lens 8 mm 43166

Description
DYMAX BlueWave® QX4® 43166 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 8 mm.
Request a Quote
Description
DYMAX BlueWave® QX4® 43166 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 8 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax BlueWave® QX4® 43166 Focusing Lens 8 mm - 43166 - Ellsworth Adhesives
Germantown, WI, USA
Dymax BlueWave® QX4® 43166 Focusing Lens 8 mm
43166
Dymax BlueWave® QX4® 43166 Focusing Lens 8 mm 43166
DYMAX BlueWave® QX4® 43166 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 8 mm.

DYMAX BlueWave® QX4® 43166 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 8 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 43166
Product Name Dymax BlueWave® QX4® 43166 Focusing Lens 8 mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Water-cooled Area Curing System - Phoseon FireLine FL400 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 12000 to 24000 mW/cm²
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details