The Ultracure™ 6 is a high-output UV LED curing lamp designed to cure UV adhesives and sealants with built-in power regulation and over-temperature protection. It is air-cooled and features green and red system status indicators. The device measures 5" × 2" × 1.5" and operates at 24 VDC at 700 mA, delivering a maximum UV output of 2.5 W/cm² at 365 nm. Mounting options include four M3 × 0.5 holes on the electrical connector end and four M2 × 0.4 holes on the bottom. It carries a standard one-year warranty.
The Ultracure® 6 is a high output LED UV Curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. This system has built-in power regulation and over-temperature protection and is fan cooled to ensure consistent long term operation while outputting a maximum intensity UV light. The Ultracure® 6 can be installed alone or in series to produce a UV light bath across manufacturing conveyor belts.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Number | 107-022 |
| Product Name | UV Curing Lights - Light Curing Arrays - Ultracure 6 |