Dymax Dymax BlueWave® QX4® 43165 Focusing Lens 5 mm 43165

Description
DYMAX BlueWave® QX4® 43165 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 5 mm.
Request a Quote
Description
DYMAX BlueWave® QX4® 43165 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 5 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax BlueWave® QX4® 43165 Focusing Lens 5 mm - 43165 - Ellsworth Adhesives
Germantown, WI, USA
Dymax BlueWave® QX4® 43165 Focusing Lens 5 mm
43165
Dymax BlueWave® QX4® 43165 Focusing Lens 5 mm 43165
DYMAX BlueWave® QX4® 43165 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 5 mm.

DYMAX BlueWave® QX4® 43165 Focusing Lens is designed for the BlueWave QX4™ spot-curing system. The complete system features the controller, up to four LED heads, and focusing lenses. Controller and LED heads sold separately. You will receive 1 focusing lens. 5 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 43165
Product Name Dymax BlueWave® QX4® 43165 Focusing Lens 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

UV Spot Curing System for Adhesives - OmniCure S2000 - Excelitas Technologies Corp.
Specs
Type Spot / Wand
Spectral Range Standard: 320-500 nm; Optional: 250-450 nm*, 365 nm, 320-390 nm, 400-500 nm
Power 200 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details