The Semray® UV PC6003 is a UV LED curing system designed for optical fiber draw and wire marking processes, providing 360° curing coverage. It operates at a peak wavelength of 395 nm with an irradiance at target of 65 to 70 W/cm² and has an emission length of 165 mm. The maximum dimensions of the lamp assembly are 364 mm in width, 265 mm in height, and 543 mm in length.
Designed for the continuous 24/7 demands of fiber optic manufacturing, the Semray PC6003 UV LED curing system retrofits easily into existing fiber draw towers, providing reliable high production rates and a quick return on investment. Its innovative triple-module optical design delivers high-intensity UV energy while ensuring unmatched uniformity around the fiber. As a result, this solution significantly lowers operating costs and enables faster production speeds compared to other UV LED curing systems. The optimized optical design and advanced LED technology provide an impressive 83% energy cost savings compared to the F600 series UV curing system. Additionally, embedded sensors and microprocessor data facilitate performance monitoring, further reducing downtime and scrap rates.
| Excelitas Technologies Corp. | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | Semray PC6003 |
| Product Name | Air Cooled UV LED Systems for Optical Fiber Manufacturing |
| Applications | Curing; Optical fiber draw and coloring manufacturing processes |