ETEL S.A. RTMBi High Precision Indexing Table RTMBi140-070

Description
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in providing high acceleration during indexation with low power dissipation. This standard solution ensures high duty cycles, outstanding accuracy, and low maintenance, making it suitable for a variety of applications in back-end semiconductor manufacturing, electronics, automation, and printing. The unique encoder-bearing solution provides the RTMBi series with the best torque-to-volume ratio on the market, while an optimized hollow shaft size accommodates customer cables and tubing. Characteristics Bidirectional repeatability ±3 arcsec at ±3 sigma Position accuracy ±20 arcsec (w/o mapping), ±6 arcsec (w/ mapping) Speed up to 1200 rpm
Request a Quote Datasheet
Description
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in providing high acceleration during indexation with low power dissipation. This standard solution ensures high duty cycles, outstanding accuracy, and low maintenance, making it suitable for a variety of applications in back-end semiconductor manufacturing, electronics, automation, and printing. The unique encoder-bearing solution provides the RTMBi series with the best torque-to-volume ratio on the market, while an optimized hollow shaft size accommodates customer cables and tubing. Characteristics Bidirectional repeatability ±3 arcsec at ±3 sigma Position accuracy ±20 arcsec (w/o mapping), ±6 arcsec (w/ mapping) Speed up to 1200 rpm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTMBi High Precision Indexing Table - RTMBi140-070 - ETEL S.A.
Môtiers, Switzerland
RTMBi High Precision Indexing Table
RTMBi140-070
RTMBi High Precision Indexing Table RTMBi140-070
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in providing high acceleration during indexation with low power dissipation. This standard solution ensures high duty cycles, outstanding accuracy, and low maintenance, making it suitable for a variety of applications in back-end semiconductor manufacturing, electronics, automation, and printing. The unique encoder-bearing solution provides the RTMBi series with the best torque-to-volume ratio on the market, while an optimized hollow shaft size accommodates customer cables and tubing. Characteristics Bidirectional repeatability ±3 arcsec at ±3 sigma Position accuracy ±20 arcsec (w/o mapping), ±6 arcsec (w/ mapping) Speed up to 1200 rpm

This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times.

Integrated with our direct drive torque motors, the RTMBi Series excels in providing high acceleration during indexation with low power dissipation. This standard solution ensures high duty cycles, outstanding accuracy, and low maintenance, making it suitable for a variety of applications in back-end semiconductor manufacturing, electronics, automation, and printing.

The unique encoder-bearing solution provides the RTMBi series with the best torque-to-volume ratio on the market, while an optimized hollow shaft size accommodates customer cables and tubing.

Characteristics

  • Bidirectional repeatability ±3 arcsec at ±3 sigma
  • Position accuracy ±20 arcsec (w/o mapping), ±6 arcsec (w/ mapping)
  • Speed up to 1200 rpm
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Rotary Indexing Tables
Product Number RTMBi140-070
Product Name RTMBi High Precision Indexing Table
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 6.54 inch (166 mm)
Center Height 5.31 inch (135 mm)
Number of Spindles 1
Unlock Full Specs
to access all available technical data

Similar Products

RTMC High Precision Indexing Table - RTMC 180195 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 7.09 inch (180 mm)
View Details
RTMC High Precision Indexing Table - RTMC 180195 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 7.09 inch (180 mm)
View Details
RTMB+ High Precision Indexing Table - RTMB+210-100 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -40 to 40 arcsec
Table Diameter 9.45 to 9.65 inch (240 to 245 mm)
View Details
RTMB+ High Precision Indexing Table - RTMB+291-100 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -35 to 35 arcsec
Table Diameter 12.6 to 12.85 inch (320 to 326 mm)
View Details