ETEL S.A. Datasheets for Rotary Indexing Tables
Rotary indexing tables are used to index components in defined, angular increments so that they can be machined, worked, or assembled in multiple operations. Tables can have fixed or adjustable indexing angles.
Rotary Indexing Tables: Learn more
| Product Name | Notes |
|---|---|
| The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require... | |
| The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring... | |
| This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated... |