The RTMC180165 is a direct-drive rotary indexing table with an 180 mm outside diameter, 58.5 mm inside diameter, and 165 mm height, weighing 12.7 kg. It supports a 2.3 kg payload, a 15 Nm moment load, and 120 N axial load. Continuous torque is 28.3 Nm, with a peak torque of 138.1 Nm and maximum speed of 134 rad/s. Positioning accuracy is ±20 arcsec without mapping and ±5 arcsec with mapping; bidirectional repeatability is ±3 arcsec. Radial and axial runout are both 20 µm. It features an optical incremental encoder with 8192 counts per turn and 1 Vpp output. The motor has a 3.41 Ω resistance, 25.1 mH inductance, and operates up to 600 VDC. Ball bearings and coated steel construction are used. IP40 protection rating.
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
| ETEL S.A. | |
|---|---|
| Product Category | Rotary Indexing Tables |
| Product Number | RTMC 180165 |
| Product Name | RTMC High Precision Indexing Table |
| Application | Semiconductor back-end, Electronics, Printing |
| Indexing Accuracy | -20 to 20 arcsec |
| Table Diameter | 7.09 inch (180 mm) |
| Center Height | 6.5 inch (165 mm) |
| Number of Spindles | 1 |