The RTMC180195 is a direct-drive rotary indexing table designed for high-precision angular positioning, featuring a 180 mm outside diameter, 195 mm height, and 58.5 mm inner bore. It has a rated payload of 2.3 kg, a rotor inertia of 0.00503 kg·m², and a total mass of 14.88 kg. The table provides a peak torque of up to 196 N·m and continuous torque of 36.3 N·m, with a maximum speed of 93.4 rad/s and acceleration of 10,000 rad/s². Positioning accuracy is ±20 arcsec without mapping and ±5 arcsec with mapping, and bidirectional repeatability is ±3 arcsec. It includes an incremental optical encoder with 8192 lines per turn and a 1 Vpp output signal. The unit is IP40 rated and uses ball bearings with a coated steel baseplate and shaft.
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
| ETEL S.A. | |
|---|---|
| Product Category | Rotary Indexing Tables |
| Product Number | RTMC 180195 |
| Product Name | RTMC High Precision Indexing Table |
| Application | Semiconductor back-end, Electronics, Printing |
| Indexing Accuracy | -20 to 20 arcsec |
| Table Diameter | 7.09 inch (180 mm) |
| Center Height | 7.68 inch (195 mm) |
| Number of Spindles | 1 |