ETEL S.A. RTMB+ High Precision Indexing Table RTMB+291-100

Description
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct drive torque motors, the RTMB+ series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. With its highly dynamic capabilities, outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration. The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke actuators and AccurET controllers. Characteristics Bidirectional repeatability: down to ±3 arcsec Position accuracy: down to ±6 arcsec (w/ mapping) Continuous torque: up to 439 Nm Payload: up to 500 kg Speed up to 493 rpm 600 VDC compliant
Request a Quote Datasheet
Description
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct drive torque motors, the RTMB+ series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. With its highly dynamic capabilities, outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration. The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke actuators and AccurET controllers. Characteristics Bidirectional repeatability: down to ±3 arcsec Position accuracy: down to ±6 arcsec (w/ mapping) Continuous torque: up to 439 Nm Payload: up to 500 kg Speed up to 493 rpm 600 VDC compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTMB+ High Precision Indexing Table - RTMB+291-100 - ETEL S.A.
Môtiers, Switzerland
RTMB+ High Precision Indexing Table
RTMB+291-100
RTMB+ High Precision Indexing Table RTMB+291-100
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct drive torque motors, the RTMB+ series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. With its highly dynamic capabilities, outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration. The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke actuators and AccurET controllers. Characteristics Bidirectional repeatability: down to ±3 arcsec Position accuracy: down to ±6 arcsec (w/ mapping) Continuous torque: up to 439 Nm Payload: up to 500 kg Speed up to 493 rpm 600 VDC compliant

The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times.

By integrating our TMB+ direct drive torque motors, the RTMB+ series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. With its highly dynamic capabilities, outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration.

The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke actuators and AccurET controllers.

Characteristics

  • Bidirectional repeatability: down to ±3 arcsec
  • Position accuracy: down to ±6 arcsec (w/ mapping)
  • Continuous torque: up to 439 Nm
  • Payload: up to 500 kg
  • Speed up to 493 rpm
  • 600 VDC compliant
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Rotary Indexing Tables
Product Number RTMB+291-100
Product Name RTMB+ High Precision Indexing Table
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -35 to 35 arcsec
Table Diameter 12.6 to 12.85 inch (320 to 326 mm)
Center Height 7.26 inch (184 mm)
Number of Spindles 1
Unlock Full Specs
to access all available technical data

Similar Products

RTMC High Precision Indexing Table - RTMC 180165 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 7.09 inch (180 mm)
View Details
RTMBi High Precision Indexing Table - RTMBi140-050 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 6.54 inch (166 mm)
View Details
RTMC High Precision Indexing Table - RTMC 180195 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 7.09 inch (180 mm)
View Details
RTMBi High Precision Indexing Table - RTMBi140-100 - ETEL S.A.
Specs
Application Semiconductor back-end, Electronics, Printing
Indexing Accuracy -20 to 20 arcsec
Table Diameter 6.54 inch (166 mm)
View Details