Custom Fabricating & Supplies Industrial Grade Crepe Tape ICT

Description
This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Interior paint masking, light duty bundling, packaging, splicing, and tabbing Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12
Request a Quote
Description
This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Interior paint masking, light duty bundling, packaging, splicing, and tabbing Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Franklin, WI, United States
Industrial Grade Crepe Tape
ICT
Industrial Grade Crepe Tape ICT
This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Interior paint masking, light duty bundling, packaging, splicing, and tabbing Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12

This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for non-critical applications.

Product Features

  • Temperature Rating: 225° F / 107° C
  • Used when air drying parts after wet painting
  • Interior paint masking, light duty bundling, packaging, splicing, and tabbing
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 5.3 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 15
  • Elongation (%) - 8
  • Steel Adhesion (oz/in) - 37
  • Quick Stick Steel (oz/in of width) - 5.5
  • Quick Stick to Kraft (oz/in of width) - 12
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number ICT
Product Name Industrial Grade Crepe Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details
3M 471 Yellow Vinyl Tape w/ Liner - 4712 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyvinyl Chloride
View Details