Custom Fabricating & Supplies 3M 467MP Adhesive Transfer Tape 467MP

Description
3M™ Adhesive Transfer Tape 467MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is temporarily repositionable for placement accuracy. It also performs well after exposure to humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Laminate metal foil to a circuit board to reduce interference on electronic circuitry Long term bonding of graphic nameplates and overlays ("subsurface" printed polycarbonate or polyester) to metal and high surface energy plastics Bonding metal nameplates, serial and rating plates Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces Product Features Excellent short-term heat resistance and will continue to perform at temperatures up to 400°F/204°C. Adhesive tape delivers exceptional shear strength for metals and HSE plastics Provides very high resistance to solvents and humidity Special PCK liner for increased dimensional stability in high humidity storage, processing, shipping and application conditions virtually eliminates curling, buckling and rippling 200MP acrylic adhesive is considered the industry standard for graphic attachment and general industrial joining applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 2.3 Mil 3M High Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and liners are available to meet requirements for applications such as nameplate attachment to high and low surface energy plastics, appliance graphic overlays that perform in high temperatures, foam gasketing, web splicing, signs, posters, banners, point-of-purchase displays, and more.
Description
3M™ Adhesive Transfer Tape 467MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is temporarily repositionable for placement accuracy. It also performs well after exposure to humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Laminate metal foil to a circuit board to reduce interference on electronic circuitry Long term bonding of graphic nameplates and overlays ("subsurface" printed polycarbonate or polyester) to metal and high surface energy plastics Bonding metal nameplates, serial and rating plates Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces Product Features Excellent short-term heat resistance and will continue to perform at temperatures up to 400°F/204°C. Adhesive tape delivers exceptional shear strength for metals and HSE plastics Provides very high resistance to solvents and humidity Special PCK liner for increased dimensional stability in high humidity storage, processing, shipping and application conditions virtually eliminates curling, buckling and rippling 200MP acrylic adhesive is considered the industry standard for graphic attachment and general industrial joining applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 2.3 Mil 3M High Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and liners are available to meet requirements for applications such as nameplate attachment to high and low surface energy plastics, appliance graphic overlays that perform in high temperatures, foam gasketing, web splicing, signs, posters, banners, point-of-purchase displays, and more.

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape - 467MP - Custom Fabricating & Supplies
Franklin, WI, United States
3M 467MP Adhesive Transfer Tape
467MP
3M 467MP Adhesive Transfer Tape 467MP
3M™ Adhesive Transfer Tape 467MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is temporarily repositionable for placement accuracy. It also performs well after exposure to humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Laminate metal foil to a circuit board to reduce interference on electronic circuitry Long term bonding of graphic nameplates and overlays ("subsurface" printed polycarbonate or polyester) to metal and high surface energy plastics Bonding metal nameplates, serial and rating plates Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces Product Features Excellent short-term heat resistance and will continue to perform at temperatures up to 400°F/204°C. Adhesive tape delivers exceptional shear strength for metals and HSE plastics Provides very high resistance to solvents and humidity Special PCK liner for increased dimensional stability in high humidity storage, processing, shipping and application conditions virtually eliminates curling, buckling and rippling 200MP acrylic adhesive is considered the industry standard for graphic attachment and general industrial joining applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 2.3 Mil 3M High Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and liners are available to meet requirements for applications such as nameplate attachment to high and low surface energy plastics, appliance graphic overlays that perform in high temperatures, foam gasketing, web splicing, signs, posters, banners, point-of-purchase displays, and more.

3M™ Adhesive Transfer Tape 467MP provides outstanding adhesion to metal and high surface energy plastics. 200MP adhesive delivers excellent shear strength to resist slippage and edge lifting. The tape is temporarily repositionable for placement accuracy. It also performs well after exposure to humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner.

Recommended Applications

  • Laminate metal foil to a circuit board to reduce interference on electronic circuitry
  • Long term bonding of graphic nameplates and overlays ("subsurface" printed polycarbonate or polyester) to metal and high surface energy plastics
  • Bonding metal nameplates, serial and rating plates
  • Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces

Product Features

  • Excellent short-term heat resistance and will continue to perform at temperatures up to 400°F/204°C.
  • Adhesive tape delivers exceptional shear strength for metals and HSE plastics
  • Provides very high resistance to solvents and humidity
  • Special PCK liner for increased dimensional stability in high humidity storage, processing, shipping and application conditions virtually eliminates curling, buckling and rippling
  • 200MP acrylic adhesive is considered the industry standard for graphic attachment and general industrial joining applications
  • Temporarily repositionable adhesive improves placement accuracy, reducing rework

Construction

  • 2.3 Mil 3M High Performance Acrylic Adhesive 200MP
  • 4.2 mil 58 lb. polycoated kraft paper liner
  • 6.5 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Dielectric Strength (V/mil) - 690
  • Dielectric Constant - 2.72
  • Steel Adhesion (oz/in) - 92

What are Adhesive Transfer Tapes?

Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and liners are available to meet requirements for applications such as nameplate attachment to high and low surface energy plastics, appliance graphic overlays that perform in high temperatures, foam gasketing, web splicing, signs, posters, banners, point-of-purchase displays, and more.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 467MP
Product Name 3M 467MP Adhesive Transfer Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 471 Vinyl Tape w/Rubber Adhesive - 471 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details
3M 8901 Blue Polyester Tape - 8901 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details
PTFE Coated Fiberglass Tape - SPTFE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details