Custom Fabricating & Supplies Green Polyester Rectangles GRT

Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote
Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Green Polyester Rectangles - GRT - Custom Fabricating & Supplies
Franklin, WI, United States
Green Polyester Rectangles
GRT
Green Polyester Rectangles GRT
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs.

Product Features

  • Temperature Rating: 400° F / 204° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing and Plating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyester Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number GRT
Product Name Green Polyester Rectangles
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details
2 Mil Rusty Red Polyester Tape - RR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details
High Tack/Low Tack Double Sided Tape - D4210 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details