Custom Fabricating & Supplies Aluminum / Glass Flame Spray Tape 1310

Description
GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme temperatures. Product Features Temperature Rating: 500° F / 260° C Excellent reflective & conductive characteristics Very good adhesion in high temperature exposure Can withstand both grit blasting and plasma spray Construction 7.5 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 40 Elongation (%) - 11 Tensile Strength (lb/in) - 72
Description
GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme temperatures. Product Features Temperature Rating: 500° F / 260° C Excellent reflective & conductive characteristics Very good adhesion in high temperature exposure Can withstand both grit blasting and plasma spray Construction 7.5 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 40 Elongation (%) - 11 Tensile Strength (lb/in) - 72

Suppliers

Company
Product
Description
Supplier Links
Aluminum / Glass Flame Spray Tape - 1310 - Custom Fabricating & Supplies
Franklin, WI, United States
Aluminum / Glass Flame Spray Tape
1310
Aluminum / Glass Flame Spray Tape 1310
GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme temperatures. Product Features Temperature Rating: 500° F / 260° C Excellent reflective & conductive characteristics Very good adhesion in high temperature exposure Can withstand both grit blasting and plasma spray Construction 7.5 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 40 Elongation (%) - 11 Tensile Strength (lb/in) - 72

GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme temperatures.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Excellent reflective & conductive characteristics
  • Very good adhesion in high temperature exposure
  • Can withstand both grit blasting and plasma spray

Construction

  • 7.5 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Steel Adhesion (oz/in) - 40
  • Elongation (%) - 11
  • Tensile Strength (lb/in) - 72
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 1310
Product Name Aluminum / Glass Flame Spray Tape
Type Adhesive Tape; Industrial Tape
Backing Metal Foil
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
KD11 Crepe Paper Tape - KD11-50MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details