Custom Fabricating & Supplies 3M 8992 Green Polyester Tape 8992

Description
3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. With excellent chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures ranging from -60°F (-50°C) to 400°F (204°C). Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Green color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 3.2 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Flashbreaker tape when pulling through cured coating such as epoxies Holding and splicing difficult to stick to surfaces such as silicone liner Holding parts or sealing vacuum bags during processing Specifications Tensile Strength (lb/in) - 57 Elongation (%) - 148 Steel Adhesion (oz/in) - 44
Request a Quote
Description
3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. With excellent chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures ranging from -60°F (-50°C) to 400°F (204°C). Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Green color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 3.2 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Flashbreaker tape when pulling through cured coating such as epoxies Holding and splicing difficult to stick to surfaces such as silicone liner Holding parts or sealing vacuum bags during processing Specifications Tensile Strength (lb/in) - 57 Elongation (%) - 148 Steel Adhesion (oz/in) - 44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 8992 Green Polyester Tape - 8992 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 8992 Green Polyester Tape
8992
3M 8992 Green Polyester Tape 8992
3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. With excellent chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures ranging from -60°F (-50°C) to 400°F (204°C). Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Green color makes tape placement obvious for both application and removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 3.2 Mil Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Flashbreaker tape when pulling through cured coating such as epoxies Holding and splicing difficult to stick to surfaces such as silicone liner Holding parts or sealing vacuum bags during processing Specifications Tensile Strength (lb/in) - 57 Elongation (%) - 148 Steel Adhesion (oz/in) - 44

3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. With excellent chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures ranging from -60°F (-50°C) to 400°F (204°C).

Product Features

  • Operates at temperatures up to 400°F/204°C
  • Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility
  • Green color makes tape placement obvious for both application and removal
  • Backing leaves a sharp paint line
  • Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer
  • Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release
  • Silicone adhesive removes cleanly from many surfaces

Construction

  • 3.2 Mil Total Thickness
  • Roll Length - 72 yards

Recommended Applications

  • Masking for powdercoat painting
  • Flashbreaker tape when pulling through cured coating such as epoxies
  • Holding and splicing difficult to stick to surfaces such as silicone liner
  • Holding parts or sealing vacuum bags during processing

Specifications

  • Tensile Strength (lb/in) - 57
  • Elongation (%) - 148
  • Steel Adhesion (oz/in) - 44
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 8992
Product Name 3M 8992 Green Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided PVC Tape w/ Acrylic Adhesive - D4085 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details
3M 2525 High Performance Flatback Tape - 2525 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.7500 to 8 inches (19.05 to 203 mm)
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
View Details
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details