Custom Fabricating & Supplies High Temp PET Film + Crepe Hot Air Leveling Tape HALC

Description
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. This is a slightly thinner version of our HALR tape. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 10 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 45 Elongation (%) - 10 Steel Adhesion (oz/in) - 45
Description
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. This is a slightly thinner version of our HALR tape. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 10 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 45 Elongation (%) - 10 Steel Adhesion (oz/in) - 45

Suppliers

Company
Product
Description
Supplier Links
High Temp PET Film + Crepe Hot Air Leveling Tape - HALC - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp PET Film + Crepe Hot Air Leveling Tape
HALC
High Temp PET Film + Crepe Hot Air Leveling Tape HALC
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. This is a slightly thinner version of our HALR tape. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 10 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 45 Elongation (%) - 10 Steel Adhesion (oz/in) - 45

Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. This is a slightly thinner version of our HALR tape.

Product Features

  • Temperature Rating: 480° F/ 250° C in 5 seconds
  • Prevents plating solution undercutting
  • Stands up to multiple operating cycles
  • Reduces rework
  • Excellent temperature and chemical resistance
  • No adhesive residue even after long delay in removal after wave soldering

Construction

  • 1 Mil Polyester Film
  • 6 Mil Crepe Paper
  • 10 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 45
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 45
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HALC
Product Name High Temp PET Film + Crepe Hot Air Leveling Tape
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details
2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Adhesive Pressure Sensitive
View Details