Custom Fabricating & Supplies Glass Cloth Flame Spray Tape 1305

Description
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges, adheres well to metal yet removes cleanly Conformable for uneven surfaces or irregular shapes High resistance to cut through and abrasion Used in Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35
Request a Quote
Description
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges, adheres well to metal yet removes cleanly Conformable for uneven surfaces or irregular shapes High resistance to cut through and abrasion Used in Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass Cloth Flame Spray Tape - 1305 - Custom Fabricating & Supplies
Franklin, WI, United States
Glass Cloth Flame Spray Tape
1305
Glass Cloth Flame Spray Tape 1305
This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C Fray-free edges, adheres well to metal yet removes cleanly Conformable for uneven surfaces or irregular shapes High resistance to cut through and abrasion Used in Shot Blasting, Thermal Spray and processes requiring high heat resistance Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35

This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Fray-free edges, adheres well to metal yet removes cleanly
  • Conformable for uneven surfaces or irregular shapes
  • High resistance to cut through and abrasion
  • Used in Shot Blasting, Thermal Spray and processes requiring high heat resistance
  • Custom sizes available for same day shipping
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 5 Mil Fiberglass Cloth Carrier
  • 2 Mil Silicone Adhesive
  • 7 Mil Total Thickness
  • Roll length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 150
  • Elongation (%) - 5
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 1305
Product Name Glass Cloth Flame Spray Tape
Type Cloth Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Fiberglass / Glass
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber / Glass Cloth Flame Spray Tape - SRGF - Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; Rubber; Silicone
View Details
3M 470 Electroplating Tape w/ Liner - 470L - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 6 to 24 inches (152 to 610 mm)
View Details
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details
3M 764 Yellow Vinyl Tape - 764 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent; UV or Weather Resistant
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details