Custom Fabricating & Supplies 2 Mil Polyimide Discs KPD2

Description
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Description
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Suppliers

Company
Product
Description
Supplier Links
2 Mil Polyimide Discs - KPD2 - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Polyimide Discs
KPD2
2 Mil Polyimide Discs KPD2
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers.

Product Features

  • Temperature Rating: 500° F / 260° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Meets Class H Requirements, flame retardant
  • Excellent dielectric strength and chemical resistance
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 44
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 21
  • Dielectric Strength - 7.0

Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number KPD2
Product Name 2 Mil Polyimide Discs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Polyethylene Foam Tape w/ Rubber Adhesive - DSFTR - Custom Fabricating & Supplies
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Foam
Adhesive Double- Sided; Rubber
View Details
Red Polyester Plating Tape - RPTB - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Silicone
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
View Details
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.4724 to 1.89 inches (12 to 48 mm)
View Details