Custom Fabricating & Supplies 2 Mil Rusty Red Polyester Tape RR

Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

Suppliers

Company
Product
Description
Supplier Links
2 Mil Rusty Red Polyester Tape - RR - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Rusty Red Polyester Tape
RR
2 Mil Rusty Red Polyester Tape RR
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features Temperature Rating: 425° F / 218° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides.

Product Features

  • Temperature Rating: 425° F / 218° C
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating and E-Coating
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number RR
Product Name 2 Mil Rusty Red Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 218 Fine Line Tape - 218 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polypropylene
Width 0.1250 to 6 inches (3.17 to 152 mm)
View Details
PET Double Sided Tape w/Acrylic Adhesive - DPET - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic; Pressure Sensitive
View Details
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details