Custom Fabricating & Supplies 3M 470 Electroplating Tape w/ Liner 470L

Description
3M™ Electroplating Tape 470L is a linered version of the 3M™ Electroplating Tape 470 and is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent resistance to chemicals used in electroplating and anodizing. Product Features Operates at temperatures of up to 170°F/76°C Liner allows for die-cutting or large area applications Rubber adhesive provides excellent holding strength on many surfaces Tape removes cleanly from most surfaces Abrasion, moisture and wear resistant to withstand rugged working conditions Backing accepts marker ink and is printable using a thermal transfer process, making customization relatively easy when needed Prolonged exposure to elevated temperatures (above 250°F/121°C) and hot caustics may cause weakening of the adhesive bond Care should be taken to avoid ketones, chlorinated hydrocarbons, and esters, found in lacquer thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 7.1 Mil Total Thickness (without liner) 6.1 Mil Liner Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling Milling and etching Peening operations Sealing containers from water intrusion Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 180 Steel Adhesion (oz/in) - 37 Can be qualified to meet Federal Specification HH-T-0025 (GSA-FSS)Amendment 2
Description
3M™ Electroplating Tape 470L is a linered version of the 3M™ Electroplating Tape 470 and is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent resistance to chemicals used in electroplating and anodizing. Product Features Operates at temperatures of up to 170°F/76°C Liner allows for die-cutting or large area applications Rubber adhesive provides excellent holding strength on many surfaces Tape removes cleanly from most surfaces Abrasion, moisture and wear resistant to withstand rugged working conditions Backing accepts marker ink and is printable using a thermal transfer process, making customization relatively easy when needed Prolonged exposure to elevated temperatures (above 250°F/121°C) and hot caustics may cause weakening of the adhesive bond Care should be taken to avoid ketones, chlorinated hydrocarbons, and esters, found in lacquer thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 7.1 Mil Total Thickness (without liner) 6.1 Mil Liner Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling Milling and etching Peening operations Sealing containers from water intrusion Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 180 Steel Adhesion (oz/in) - 37 Can be qualified to meet Federal Specification HH-T-0025 (GSA-FSS)Amendment 2

Suppliers

Company
Product
Description
Supplier Links
3M 470 Electroplating Tape w/ Liner - 470L - Custom Fabricating & Supplies
Franklin, WI, United States
3M 470 Electroplating Tape w/ Liner
470L
3M 470 Electroplating Tape w/ Liner 470L
3M™ Electroplating Tape 470L is a linered version of the 3M™ Electroplating Tape 470 and is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent resistance to chemicals used in electroplating and anodizing. Product Features Operates at temperatures of up to 170°F/76°C Liner allows for die-cutting or large area applications Rubber adhesive provides excellent holding strength on many surfaces Tape removes cleanly from most surfaces Abrasion, moisture and wear resistant to withstand rugged working conditions Backing accepts marker ink and is printable using a thermal transfer process, making customization relatively easy when needed Prolonged exposure to elevated temperatures (above 250°F/121°C) and hot caustics may cause weakening of the adhesive bond Care should be taken to avoid ketones, chlorinated hydrocarbons, and esters, found in lacquer thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 7.1 Mil Total Thickness (without liner) 6.1 Mil Liner Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling Milling and etching Peening operations Sealing containers from water intrusion Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 180 Steel Adhesion (oz/in) - 37 Can be qualified to meet Federal Specification HH-T-0025 (GSA-FSS)Amendment 2

3M™ Electroplating Tape 470L is a linered version of the 3M™ Electroplating Tape 470 and is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent resistance to chemicals used in electroplating and anodizing.

Product Features

  • Operates at temperatures of up to 170°F/76°C
  • Liner allows for die-cutting or large area applications
  • Rubber adhesive provides excellent holding strength on many surfaces
  • Tape removes cleanly from most surfaces
  • Abrasion, moisture and wear resistant to withstand rugged working conditions
  • Backing accepts marker ink and is printable using a thermal transfer process, making customization relatively easy when needed
  • Prolonged exposure to elevated temperatures (above 250°F/121°C) and hot caustics may cause weakening of the adhesive bond
  • Care should be taken to avoid ketones, chlorinated hydrocarbons, and esters, found in lacquer thinners, degreasers, paint strippers, etc., which may cause the backing to swell or curl

Construction

  • 7.1 Mil Total Thickness (without liner)
  • 6.1 Mil Liner
  • Roll Length - 36 yards

Recommended Applications

  • Masking during electroplating operations, including both flat strip and overlapping masks
  • Masking during anodizing operations
  • Wrapping, patching, coated racks and masking irregular surfaces
  • Labeling
  • Milling and etching
  • Peening operations
  • Sealing containers from water intrusion

Specifications

  • Tensile Strength (lb/in) - 20
  • Elongation (%) - 180
  • Steel Adhesion (oz/in) - 37
  • Can be qualified to meet Federal Specification HH-T-0025 (GSA-FSS)Amendment 2
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 470L
Product Name 3M 470 Electroplating Tape w/ Liner
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
3M 2364 Performance Masking Tape - 2364 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.2500 to 8 inches (6.35 to 203 mm)
View Details
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
View Details
5 Mil Polyimide Tape - KPT5 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details