Custom Fabricating & Supplies 1 Mil Blue Polyester Tape BPT

Description
This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C Thin profile gives sharp line definition Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote
Description
This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C Thin profile gives sharp line definition Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Franklin, WI, United States
1 Mil Blue Polyester Tape
BPT
1 Mil Blue Polyester Tape BPT
This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features Temperature Rating: 400° F / 204° C Thin profile gives sharp line definition Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyester Carrier 2.0 Mil Silicone Adhesive 3.0 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition.

Product Features

  • Temperature Rating: 400° F / 204° C
  • Thin profile gives sharp line definition
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing and Plating
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 1 Mil Polyester Carrier
  • 2.0 Mil Silicone Adhesive
  • 3.0 Mil Total Thickness
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number BPT
Product Name 1 Mil Blue Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

1 Mil Polyimide Discs - KPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
2 Mil Rusty Red Polyester Tape - RR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 471 Yellow Vinyl Tape w/ Liner - 4712 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyvinyl Chloride
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details