Custom Fabricating & Supplies 1 Mil Polyimide Discs KPD

Description
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Request a Quote
Description
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 Mil Polyimide Discs - KPD - Custom Fabricating & Supplies
Franklin, WI, United States
1 Mil Polyimide Discs
KPD
1 Mil Polyimide Discs KPD
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Conformable for uneven surfaces or irregular shapes Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Standard die cut sizes in stock or can be made to your specifications Construction 1 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 2.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 50 Steel Adhesion (oz/in) - 25 Dielectric Strength - 6.5 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers.

Product Features

  • Temperature Rating: 500° F / 260° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Meets Class H Requirements, flame retardant
  • Excellent dielectric strength and chemical resistance
  • Conformable for uneven surfaces or irregular shapes
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 1 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 2.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 30
  • Elongation (%) - 50
  • Steel Adhesion (oz/in) - 25
  • Dielectric Strength - 6.5

Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number KPD
Product Name 1 Mil Polyimide Discs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Double- Sided; Rubber
Width 0.5000 to 7 inches (12.7 to 178 mm)
View Details
3M 2693 Masking Tape - 2693 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 inches (48 mm)
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details