Custom Fabricating & Supplies 3M 471 Yellow Vinyl Tape w/ Liner 4712

Description
3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 4712 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness (excludes liner) 2.5 Mil Liner Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II
Request a Quote
Description
3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 4712 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness (excludes liner) 2.5 Mil Liner Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 471 Yellow Vinyl Tape w/ Liner - 4712 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 471 Yellow Vinyl Tape w/ Liner
4712
3M 471 Yellow Vinyl Tape w/ Liner 4712
3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 4712 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness (excludes liner) 2.5 Mil Liner Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II

3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating.

Product Features

  • Operates at temperatures of up to 170°F/76°C
  • Available in a wide variety of vivid colors (9 plus transparent) for diverse applications
  • Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting
  • One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs
  • Rubber adhesive provides excellent holding strength on many surfaces
  • Designed to resist wear, scrapes and moisture
  • Good abrasion and solvent resistance for long service life
  • Low leachable halogens and sulfur, can be used in corrosion sensitive applications
  • Note: While 3M™ 4712 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl

Construction

  • 5.2 Mil Total Thickness (excludes liner)
  • 2.5 Mil Liner Thickness
  • Roll Length - 36 yards

Recommended Applications

  • Lane and safety marking applications
  • Temporary surface protection
  • Anodizing and electroplating
  • Fine line paint masking
  • Color coding
  • Canister and storage container sealing
  • Bundling and reinforcing
  • Decorating

Specifications

  • Tensile Strength (lb/in) - 14
  • Elongation (%) - 130
  • Steel Adhesion (oz/in) - 23
  • Can be sold to Commercial Item Description A-A-1689 Type I & II
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 4712
Product Name 3M 471 Yellow Vinyl Tape w/ Liner
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyvinyl Chloride
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

3M 5925 Black VHB Tape - 5925 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Permanent
Adhesive Acrylic; Pressure Sensitive
View Details
3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
3M 425 Aluminum Foil Tape - 425 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Transparent
Backing Metal Foil; Aluminum
View Details
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details