Custom Fabricating & Supplies Red High Temp + Crepe Hot Air Leveling Tape HALR

Description
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 11 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 56 Elongation (%) - 5 Steel Adhesion (oz/in) - 53
Description
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 11 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 56 Elongation (%) - 5 Steel Adhesion (oz/in) - 53

Suppliers

Company
Product
Description
Supplier Links
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Franklin, WI, United States
Red High Temp + Crepe Hot Air Leveling Tape
HALR
Red High Temp + Crepe Hot Air Leveling Tape HALR
Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications. Product Features Temperature Rating: 480° F/ 250° C in 5 seconds Prevents plating solution undercutting Stands up to multiple operating cycles Reduces rework Excellent temperature and chemical resistance No adhesive residue even after long delay in removal after wave soldering Construction 1 Mil Polyester Film 6 Mil Crepe Paper 11 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 56 Elongation (%) - 5 Steel Adhesion (oz/in) - 53

Applied to mask gold fingers, tab areas and other sections of printed circuit boards (PBCs) during the hot air leveling process. The silicone adhesive is specially formulated to hold down and protect the gold fingers during rigorous HAL operations yet remove cleanly from the board without splitting or leaving adhesive residue. A proven mask in double wrap applications.

Product Features

  • Temperature Rating: 480° F/ 250° C in 5 seconds
  • Prevents plating solution undercutting
  • Stands up to multiple operating cycles
  • Reduces rework
  • Excellent temperature and chemical resistance
  • No adhesive residue even after long delay in removal after wave soldering

Construction

  • 1 Mil Polyester Film
  • 6 Mil Crepe Paper
  • 11 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 56
  • Elongation (%) - 5
  • Steel Adhesion (oz/in) - 53
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HALR
Product Name Red High Temp + Crepe Hot Air Leveling Tape
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details