Custom Fabricating & Supplies 2 Mil Orange Polyester Discs OPD

Description
These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness
Description
These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness

Suppliers

Company
Product
Description
Supplier Links
2 Mil Orange Polyester Discs - OPD - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Orange Polyester Discs
OPD
2 Mil Orange Polyester Discs OPD
These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features Temperature Rating: 425° F / 218° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Highly transparent Low shrink, removes cleanly even after long bake cycles with no residue Used in Powder Coating and E-Coating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness

These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment.

Product Features

  • Temperature Rating: 425° F / 218° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Highly transparent
  • Low shrink, removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating and E-Coating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyester Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number OPD
Product Name 2 Mil Orange Polyester Discs
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details
2 Mil Rusty Red Polyester Tape - RR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
3M 468MP Adhesive Transfer Tape - 468MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Adhesive Transfer; Acrylic; Pressure Sensitive
View Details