Custom Fabricating & Supplies Industrial Grade Crepe Discs LCD

Description
These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 5.3 Mil Total Thickness Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12
Description
These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 5.3 Mil Total Thickness Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Franklin, WI, United States
Industrial Grade Crepe Discs
LCD
Industrial Grade Crepe Discs LCD
These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air drying parts after wet painting Custom sizes available for same day shipment Standard die cut sizes in stock or can be made to your specifications Split back liner available upon request Construction 5.3 Mil Total Thickness Specifications Tensile Strength (lb/in) - 15 Elongation (%) - 8 Steel Adhesion (oz/in) - 37 Quick Stick Steel (oz/in of width) - 5.5 Quick Stick to Kraft (oz/in of width) - 12

These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications.

Product Features

  • Temperature Rating: 225° F / 107° C
  • Used when air drying parts after wet painting
  • Custom sizes available for same day shipment
  • Standard die cut sizes in stock or can be made to your specifications
  • Split back liner available upon request

Construction

  • 5.3 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 15
  • Elongation (%) - 8
  • Steel Adhesion (oz/in) - 37
  • Quick Stick Steel (oz/in of width) - 5.5
  • Quick Stick to Kraft (oz/in of width) - 12
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number LCD
Product Name Industrial Grade Crepe Discs
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 275447-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF01625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details