Custom Fabricating & Supplies 2 Mil Polyimide Tape KPT2

Description
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Request a Quote
Description
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Mil Polyimide Tape - KPT2 - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Polyimide Tape
KPT2
2 Mil Polyimide Tape KPT2
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers. Product Features Temperature Rating: 500° F / 260° C Meets Class H Requirements, flame retardant Excellent dielectric strength and chemical resistance Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation Custom sizes available for same day shipping Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyimide Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Roll length - 36 yards Specifications Tensile Strength (lb/in) - 44 Elongation (%) - 100 Steel Adhesion (oz/in) - 21 Dielectric Strength - 7.0 Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and transformers.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Meets Class H Requirements, flame retardant
  • Excellent dielectric strength and chemical resistance
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Wave Soldering, Hot Air Leveling, and Circuit Board Insulation
  • Custom sizes available for same day shipping
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyimide Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness
  • Roll length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 44
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 21
  • Dielectric Strength - 7.0

Polyimide is also known by the trade name Kapton™. If you require the trademarked brand, please inquire with your CFS representaive on pricing.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number KPT2
Product Name 2 Mil Polyimide Tape
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details
Green Polyester Tape w/Liner - GPL - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester
View Details
High Temp PET Film + Crepe Hot Air Leveling Tape - HALC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details