Custom Fabricating & Supplies 3M 213 High Temp Performance Masking Tape 213

Description
3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most transfer-resistant adhesive of all the 3M™ paper tapes, as the firm adhesive does not anchor itself as softer adhesives often do. This tape has the ability to exceed clean-removal performance of most tapes on challenging, anodized treated metal surfaces. Product Features Can withstand temperatures up to 350°F/177°C for 30 minutes Reliability when exposed to high temperatures Removes cleanly from even the most challenging of surfaces Specially treated crepe paper backing is sliver resistant and conformable Ideal for use in masking and holding paint bake applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 10 Steel Adhesion (oz/in) - 34 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most transfer-resistant adhesive of all the 3M™ paper tapes, as the firm adhesive does not anchor itself as softer adhesives often do. This tape has the ability to exceed clean-removal performance of most tapes on challenging, anodized treated metal surfaces. Product Features Can withstand temperatures up to 350°F/177°C for 30 minutes Reliability when exposed to high temperatures Removes cleanly from even the most challenging of surfaces Specially treated crepe paper backing is sliver resistant and conformable Ideal for use in masking and holding paint bake applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 10 Steel Adhesion (oz/in) - 34 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 213 High Temp Performance Masking Tape
213
3M 213 High Temp Performance Masking Tape 213
3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most transfer-resistant adhesive of all the 3M™ paper tapes, as the firm adhesive does not anchor itself as softer adhesives often do. This tape has the ability to exceed clean-removal performance of most tapes on challenging, anodized treated metal surfaces. Product Features Can withstand temperatures up to 350°F/177°C for 30 minutes Reliability when exposed to high temperatures Removes cleanly from even the most challenging of surfaces Specially treated crepe paper backing is sliver resistant and conformable Ideal for use in masking and holding paint bake applications Temporarily repositionable adhesive improves placement accuracy, reducing rework Construction 6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 10 Steel Adhesion (oz/in) - 34 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most transfer-resistant adhesive of all the 3M™ paper tapes, as the firm adhesive does not anchor itself as softer adhesives often do. This tape has the ability to exceed clean-removal performance of most tapes on challenging, anodized treated metal surfaces.

Product Features

  • Can withstand temperatures up to 350°F/177°C for 30 minutes
  • Reliability when exposed to high temperatures
  • Removes cleanly from even the most challenging of surfaces
  • Specially treated crepe paper backing is sliver resistant and conformable
  • Ideal for use in masking and holding paint bake applications
  • Temporarily repositionable adhesive improves placement accuracy, reducing rework

Construction

  • 6 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 27
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 34

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 213
Product Name 3M 213 High Temp Performance Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Adhesive Pressure Sensitive
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
5 Mil Polyimide Tape - KPT5 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details