Custom Fabricating & Supplies 3M 471 Vinyl Tape w/Rubber Adhesive 471

Description
3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 471 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II
Request a Quote
Description
3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 471 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 471 Vinyl Tape w/Rubber Adhesive - 471 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 471 Vinyl Tape w/Rubber Adhesive
471
3M 471 Vinyl Tape w/Rubber Adhesive 471
3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating. Product Features Operates at temperatures of up to 170°F/76°C Available in a wide variety of vivid colors (9 plus transparent) for diverse applications Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs Rubber adhesive provides excellent holding strength on many surfaces Designed to resist wear, scrapes and moisture Good abrasion and solvent resistance for long service life Low leachable halogens and sulfur, can be used in corrosion sensitive applications Note: While 3M™ 471 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl Construction 5.2 Mil Total Thickness Roll Length - 36 yards Recommended Applications Lane and safety marking applications Temporary surface protection Anodizing and electroplating Fine line paint masking Color coding Canister and storage container sealing Bundling and reinforcing Decorating Specifications Tensile Strength (lb/in) - 14 Elongation (%) - 130 Steel Adhesion (oz/in) - 23 Can be sold to Commercial Item Description A-A-1689 Type I & II

3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces while remaining stretched and without lifting after application. The rubber adhesive offers quick stick and excellent holding strength on many substrates. Conformability, instant adhesion and clean removal all make 3M™ Vinyl Tape 471 an exceptional choice for temporary surface protection, general purpose paint masking and decorating.

Product Features

  • Operates at temperatures of up to 170°F/76°C
  • Available in a wide variety of vivid colors (9 plus transparent) for diverse applications
  • Unique stretch properties enable tape to remain stretched to conform to uneven surfaces without lifting and retracting
  • One-piece, clean removal from many surfaces which helps reduce clean-up and labor costs
  • Rubber adhesive provides excellent holding strength on many surfaces
  • Designed to resist wear, scrapes and moisture
  • Good abrasion and solvent resistance for long service life
  • Low leachable halogens and sulfur, can be used in corrosion sensitive applications
  • Note: While 3M™ 471 resists many common solvents, it should not be exposed to ketones, chlorinated hydrocarbons and esters found in lacquer thinner, degreasers, paint strippers, etc., which may cause the backing to swell or curl

Construction

  • 5.2 Mil Total Thickness
  • Roll Length - 36 yards

Recommended Applications

  • Lane and safety marking applications
  • Temporary surface protection
  • Anodizing and electroplating
  • Fine line paint masking
  • Color coding
  • Canister and storage container sealing
  • Bundling and reinforcing
  • Decorating

Specifications

  • Tensile Strength (lb/in) - 14
  • Elongation (%) - 130
  • Steel Adhesion (oz/in) - 23
  • Can be sold to Commercial Item Description A-A-1689 Type I & II
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 471
Product Name 3M 471 Vinyl Tape w/Rubber Adhesive
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
View Details
3M 8985L Chromic Acid Anodizing Tape - 8985L - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
3M 8901 Blue Polyester Tape - 8901 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details