Custom Fabricating & Supplies 5 Mil Glass Cloth Discs GCD

Description
These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35
Request a Quote
Description
These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 Mil Glass Cloth Discs - GCD - Custom Fabricating & Supplies
Franklin, WI, United States
5 Mil Glass Cloth Discs
GCD
5 Mil Glass Cloth Discs GCD
These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product Features Temperature Rating: 500° F / 260° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Fray-free edges Conformable for uneven surfaces or irregular shapes Best abrasion resistance, high tensile strength Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance Standard die cut sizes in stock or can be made to your specifications Construction 5 Mil Fiberglass Cloth Carrier 2 Mil Silicone Adhesive 7 Mil Total Thickness Specifications Tensile Strength (lb/in) - 150 Elongation (%) - 5 Steel Adhesion (oz/in) - 35

These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes.

Product Features

  • Temperature Rating: 500° F / 260° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Fray-free edges
  • Conformable for uneven surfaces or irregular shapes
  • Best abrasion resistance, high tensile strength
  • Used in Powder Coating, E-Coating, Shot Blasting, Thermal Spray and processes requiring high heat resistance
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 5 Mil Fiberglass Cloth Carrier
  • 2 Mil Silicone Adhesive
  • 7 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 150
  • Elongation (%) - 5
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number GCD
Product Name 5 Mil Glass Cloth Discs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - AFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
3M 5925 Black VHB Tape - 5925 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Permanent
Adhesive Acrylic; Pressure Sensitive
View Details
3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.42 to 3.78 inches (36 to 96 mm)
View Details
1 Mil Red Polyester Tape - RPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details