Critical Link, LLC 200MHz DSP with User Programmable FPGA System on Module MityDSP-6711F

Description
The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6711F provides a complete digital processing infrastructure necessary for embedded applications development. Need to work with a complete off the shelf solution? The MityDSP-6711F Development Kit is compatible with any of the MityDSP-6711F models. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Industrial Instrumentation Medical Instrumentation Embedded Control Processing
Datasheet
Description
The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6711F provides a complete digital processing infrastructure necessary for embedded applications development. Need to work with a complete off the shelf solution? The MityDSP-6711F Development Kit is compatible with any of the MityDSP-6711F models. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Industrial Instrumentation Medical Instrumentation Embedded Control Processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz DSP with User Programmable FPGA System on Module - MityDSP-6711F - Critical Link, LLC
Syracuse, NY, USA
200MHz DSP with User Programmable FPGA System on Module
MityDSP-6711F
200MHz DSP with User Programmable FPGA System on Module MityDSP-6711F
The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6711F provides a complete digital processing infrastructure necessary for embedded applications development. Need to work with a complete off the shelf solution? The MityDSP-6711F Development Kit is compatible with any of the MityDSP-6711F models. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Industrial Instrumentation Medical Instrumentation Embedded Control Processing

The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users.

The MityDSP-6711F provides a complete digital processing infrastructure necessary for embedded applications development.

Need to work with a complete off the shelf solution? The MityDSP-6711F Development Kit is compatible with any of the MityDSP-6711F models.

Applications

  • Embedded Instrumentation
  • Rapid Development / Deployment
  • Embedded Digital Signal Processing
  • Industrial Instrumentation
  • Medical Instrumentation
  • Embedded Control Processing
Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MityDSP-6711F
Product Name 200MHz DSP with User Programmable FPGA System on Module
Form Factor System-On-Module (SOM)
Processor / CPU TI TMS320C6711 Digital Signal Processor
Ports / Buses USB
Memory Type DDR_SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD RyzenTM Embedded V2000 SoCs. (OPHELIA - D21) - SOM-COMe-CT6-V2000 - SECO
Specs
Form Factor COM Express Compact
Processor / CPU Embedded Ryzen™ V-Series V2000 FP6 Platform with “Zen2” CPU and Radeon™ GPU Cores
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details
Production-ready Sitara AM62Ax-based System on Module - MitySOM-AM62A - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments Sitara AM62Ax Processor
Ports / Buses I2C; SPI; USB
View Details
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details