Critical Link, LLC Datasheets for Computer-on-Module (COM)
Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more
| Product Name | Notes |
|---|---|
| The MityDSP-L138F-A7 offers a transition path for customers dealing with SPARTAN-6 replacement / obsolescence, and is a drop-in replacement for the MityDSP-L138F. The MityDSP-L138F-A7 is a highly configurable, small form-factor... | |
| The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly... | |
| The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan... | |
| The MityDSP-L138 System on Module (SoM) features an OMAP-L138, a rich peripheral SoC, integrated into a convenient MityDSP SoM. The MityDSP-L138 ARM9 system supports embedded Linux, QNX, Windows CE6 and... | |
| The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX... | |
| The MitySOM-335x family of system-on-modules feature a Texas Instruments Sitara AM335x Processor. The modules include NAND FLASH and DDR2 or DDR3 RAM memory subsystems, providing a complete and flexible CPU... | |
| The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. | |
| The MitySOM-5CSx with Dual Side Connectors (MitySOM-5CSx-DSC) is an Intel/Altera Cyclone V SoC module intended for use as an image processing board. In addition to the processor, the module includes... | |
| The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board... | |
| The MitySOM-A10S with Dual Side Connectors (MitySOM-A10S-DSC) is an Intel/Altera Arria 10 SoC board-level solution for machine vision and scientific imaging applications, and other stack-through configurations. In addition to the... | |
| The MitySOM-A5E is a system on module featuring an Intel / Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 +... | |
| The MitySOM-A5E Mini is a system on module featuring an Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual... | |
| The MitySOM-AM57 is a highly configurable system on module that features a Texas Instruments Sitara AM57xx series 1.5 GHz Processor, NOR FLASH, and DDR3 RAM memory subsystems. The design of... | |
| The MitySOM-AM57F is a highly configurable system on module that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array... | |
| The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. | |
| The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. | |
| The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. | |
| The MitySOM-C10G series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 GX field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and... | |
| The MitySOM-C10L series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 LP (Low Power) field programmable gate array (FPGA) and include on-board power supplies, NOR... | |
| The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor... | |
| The MitySOM-QC5430 is a system on module family featuring a Qualcomm QCS5430 processor with on-board power supplies, an LPDDR5 RAM memory subsystem, and a UFS configuration memory. This product family... | |
| The MitySOM-QC6490 is a system on module family featuring a Qualcomm QCS6490 processor with on-board power supplies, an LPDDR5 RAM memory subsystem, and a UFS configuration memory. This product family... |