Artesyn Embedded Power Freescale QorIQ™ P4040 or P4080 COM Module COMX-P4080

Description
The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P4080 exhibits all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. This open, standardized approach fosters competitive pricing, greater upgrade flexibility and longevity of support. The QorIQ P4080 processor is effectively a System-on-Chip device with a range of features including high-performance datapath acceleration and network processing in a low power envelope making COMX-P4080 suitable for combined control, datapath and application layer processing. Underpinning the high-compute capability of COMXP4080 are the eight Power Architecture e500mc cores which are complemented by highly flexible I/O including 10G-XAUI, SRIO, GPIO, USB 2.0, PCI Express, Gigabit Ethernet, and real-time debug. The dimensions of the COMX-P4080 are 95 mm x125 mm which enable it to fit within a very wide range of enclosures when mounted on a customer carrier. COMX-P4080 is an off-the-shelf processor solution that isolates you from the complexities of high speed processor and memory system design, allowing you to concentrate on a carrier tailored to application I/O needs. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P4080 is suitable for a range of applications including enterprise and service provider routers, switches, base-station controllers, radio network controllers (RNCs), long-term evolution (LTE) and general purpose embedded computing systems in the networking, telecom/datacom, wireless infrastructure, military and aerospace markets.
Datasheet
Description
The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P4080 exhibits all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. This open, standardized approach fosters competitive pricing, greater upgrade flexibility and longevity of support. The QorIQ P4080 processor is effectively a System-on-Chip device with a range of features including high-performance datapath acceleration and network processing in a low power envelope making COMX-P4080 suitable for combined control, datapath and application layer processing. Underpinning the high-compute capability of COMXP4080 are the eight Power Architecture e500mc cores which are complemented by highly flexible I/O including 10G-XAUI, SRIO, GPIO, USB 2.0, PCI Express, Gigabit Ethernet, and real-time debug. The dimensions of the COMX-P4080 are 95 mm x125 mm which enable it to fit within a very wide range of enclosures when mounted on a customer carrier. COMX-P4080 is an off-the-shelf processor solution that isolates you from the complexities of high speed processor and memory system design, allowing you to concentrate on a carrier tailored to application I/O needs. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P4080 is suitable for a range of applications including enterprise and service provider routers, switches, base-station controllers, radio network controllers (RNCs), long-term evolution (LTE) and general purpose embedded computing systems in the networking, telecom/datacom, wireless infrastructure, military and aerospace markets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale QorIQ™ P4040 or P4080 COM Module
COMX-P4080
Freescale QorIQ™ P4040 or P4080 COM Module COMX-P4080
The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P4080 exhibits all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. This open, standardized approach fosters competitive pricing, greater upgrade flexibility and longevity of support. The QorIQ P4080 processor is effectively a System-on-Chip device with a range of features including high-performance datapath acceleration and network processing in a low power envelope making COMX-P4080 suitable for combined control, datapath and application layer processing. Underpinning the high-compute capability of COMXP4080 are the eight Power Architecture e500mc cores which are complemented by highly flexible I/O including 10G-XAUI, SRIO, GPIO, USB 2.0, PCI Express, Gigabit Ethernet, and real-time debug. The dimensions of the COMX-P4080 are 95 mm x125 mm which enable it to fit within a very wide range of enclosures when mounted on a customer carrier. COMX-P4080 is an off-the-shelf processor solution that isolates you from the complexities of high speed processor and memory system design, allowing you to concentrate on a carrier tailored to application I/O needs. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P4080 is suitable for a range of applications including enterprise and service provider routers, switches, base-station controllers, radio network controllers (RNCs), long-term evolution (LTE) and general purpose embedded computing systems in the networking, telecom/datacom, wireless infrastructure, military and aerospace markets.

The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P4080 exhibits all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. This open, standardized approach fosters competitive pricing, greater upgrade flexibility and longevity of support.

The QorIQ P4080 processor is effectively a System-on-Chip device with a range of features including high-performance datapath acceleration and network processing in a low power envelope making COMX-P4080 suitable for combined control, datapath and application layer processing. Underpinning the high-compute capability of COMXP4080 are the eight Power Architecture e500mc cores which are complemented by highly flexible I/O including 10G-XAUI, SRIO, GPIO, USB 2.0, PCI Express, Gigabit Ethernet, and real-time debug.

The dimensions of the COMX-P4080 are 95 mm x125 mm which enable it to fit within a very wide range of enclosures when mounted on a customer carrier. COMX-P4080 is an off-the-shelf processor solution that isolates you from the complexities of high speed processor and memory system design, allowing you to concentrate on a carrier tailored to application I/O needs.

By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P4080 is suitable for a range of applications including enterprise and service provider routers, switches, base-station controllers, radio network controllers (RNCs), long-term evolution (LTE) and general purpose embedded computing systems in the networking, telecom/datacom, wireless infrastructure, military and aerospace markets.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Computer-on-Module (COM)
Product Number COMX-P4080
Product Name Freescale QorIQ™ P4040 or P4080 COM Module
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
Certifications and Approvals RoHS; FCC; UL; EN55022, CSA 60950-1
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 System on Module for Industrial Embedded Applications - MitySOM-A10S System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Arria 10 SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
SMARC® Rel. 2.1.1 Computer on Module with Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series  Processors for FuSa applications. (HALLEY - C93) - SOM-SMARC-EHL - SECO
Specs
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details