American Portwell Technology Inc. Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive PQ7-M105IT

Description
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E6 80T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive Features Intel® Atom™ E620T/E640T/E660T/E6 80T 600MHz/1.0GHz/1.3GHz /1.6GHz Support Intel® boot loader Development Kit (BLDK) Ultra Low CPU(E620T/E640T/E660 T/E680T) and IOH (EG20) total TDP is under 5W for fan-less application Full Hardware acceleration of H.264, MPEG2/4,VC1 and WMV9 supported Four PCI x1 Express lanes supported CAN Bus interface supported On board SATA 4GB Solid State Drive,up to 8G Byte On board 512MB DDR2 supported up to 2GB
Datasheet
Description
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E6 80T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive Features Intel® Atom™ E620T/E640T/E660T/E6 80T 600MHz/1.0GHz/1.3GHz /1.6GHz Support Intel® boot loader Development Kit (BLDK) Ultra Low CPU(E620T/E640T/E660 T/E680T) and IOH (EG20) total TDP is under 5W for fan-less application Full Hardware acceleration of H.264, MPEG2/4,VC1 and WMV9 supported Four PCI x1 Express lanes supported CAN Bus interface supported On board SATA 4GB Solid State Drive,up to 8G Byte On board 512MB DDR2 supported up to 2GB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive - PQ7-M105IT - American Portwell Technology Inc.
Fremont, CA, USA
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive
PQ7-M105IT
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive PQ7-M105IT
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E6 80T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive Features Intel® Atom™ E620T/E640T/E660T/E6 80T 600MHz/1.0GHz/1.3GHz /1.6GHz Support Intel® boot loader Development Kit (BLDK) Ultra Low CPU(E620T/E640T/E660 T/E680T) and IOH (EG20) total TDP is under 5W for fan-less application Full Hardware acceleration of H.264, MPEG2/4,VC1 and WMV9 supported Four PCI x1 Express lanes supported CAN Bus interface supported On board SATA 4GB Solid State Drive,up to 8G Byte On board 512MB DDR2 supported up to 2GB

Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive

Features

  • Intel® Atom™ E620T/E640T/E660T/E680T 600MHz/1.0GHz/1.3GHz/1.6GHz
  • Support Intel® boot loader Development Kit (BLDK)
  • Ultra Low CPU(E620T/E640T/E660T/E680T) and IOH (EG20) total TDP is under 5W for fan-less application
  • Full Hardware acceleration of H.264, MPEG2/4,VC1 and WMV9 supported
  • Four PCI x1 Express lanes supported
  • CAN Bus interface supported
  • On board SATA 4GB Solid State Drive,up to 8G Byte
  • On board 512MB DDR2 supported up to 2GB
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PQ7-M105IT
Product Name Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
Features Watchdog Timer (optional feature); Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Production-ready Sitara AM62Ax-based System on Module - MitySOM-AM62A - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments Sitara AM62Ax Processor
Ports / Buses I2C; SPI; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors - NanoCOM-TC - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details