Critical Link, LLC 1.2GHz C6455 DSP and User Programmable FPGA System on Module MityDSP-6455F

Description
The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications. The MityDSP-6455F is used in applications such as embedded radar control and signal processing, high data rate real-time data acquisition, and simultaneous multi-channel industrial monitoring and control. The MityDSP-6455F provides a large hammer in a very small footprint to meet serious processor and throughput demands. The MityDSP-6455F with the TMS320C6455 processor includes 4 channels of Serial Rapid I/O and supporting clock speeds up to 1.2 GHz. In addition, larger FPGAs (up to Spartan 4000 series) may be populated without modification to the board form factor. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Real-time Audio / Video Processing Embedded Control Processing
Datasheet
Description
The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications. The MityDSP-6455F is used in applications such as embedded radar control and signal processing, high data rate real-time data acquisition, and simultaneous multi-channel industrial monitoring and control. The MityDSP-6455F provides a large hammer in a very small footprint to meet serious processor and throughput demands. The MityDSP-6455F with the TMS320C6455 processor includes 4 channels of Serial Rapid I/O and supporting clock speeds up to 1.2 GHz. In addition, larger FPGAs (up to Spartan 4000 series) may be populated without modification to the board form factor. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Real-time Audio / Video Processing Embedded Control Processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHz C6455 DSP and User Programmable FPGA System on Module - MityDSP-6455F - Critical Link, LLC
Syracuse, NY, USA
1.2GHz C6455 DSP and User Programmable FPGA System on Module
MityDSP-6455F
1.2GHz C6455 DSP and User Programmable FPGA System on Module MityDSP-6455F
The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications. The MityDSP-6455F is used in applications such as embedded radar control and signal processing, high data rate real-time data acquisition, and simultaneous multi-channel industrial monitoring and control. The MityDSP-6455F provides a large hammer in a very small footprint to meet serious processor and throughput demands. The MityDSP-6455F with the TMS320C6455 processor includes 4 channels of Serial Rapid I/O and supporting clock speeds up to 1.2 GHz. In addition, larger FPGAs (up to Spartan 4000 series) may be populated without modification to the board form factor. Applications Embedded Instrumentation Rapid Development / Deployment Embedded Digital Signal Processing Real-time Audio / Video Processing Embedded Control Processing

The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications.

The MityDSP-6455F is used in applications such as embedded radar control and signal processing, high data rate real-time data acquisition, and simultaneous multi-channel industrial monitoring and control. The MityDSP-6455F provides a large hammer in a very small footprint to meet serious processor and throughput demands.

The MityDSP-6455F with the TMS320C6455 processor includes 4 channels of Serial Rapid I/O and supporting clock speeds up to 1.2 GHz. In addition, larger FPGAs (up to Spartan 4000 series) may be populated without modification to the board form factor.

Applications

  • Embedded Instrumentation
  • Rapid Development / Deployment
  • Embedded Digital Signal Processing
  • Real-time Audio / Video Processing
  • Embedded Control Processing
Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MityDSP-6455F
Product Name 1.2GHz C6455 DSP and User Programmable FPGA System on Module
Form Factor System-On-Module (SOM)
Processor / CPU TI TMS320C645x DSP
Ports / Buses I2C; USB
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
COM Express Type 6 Compact module - conga-TC670 - congatec
Specs
Form Factor COM Express Compact
Processor / CPU Intel Core
Ports / Buses PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Production-ready Cyclone 10 LP System on Module - MitySOM-C10LP - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel/Altera Cyclone 10 LP
Ports / Buses I2C; SPI; USB
View Details