Crane Aerospace & Electronics Oscillators TK961

Description
Frequency Min (MHz) | 390 Frequency Max (MHz) | 390 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
Request a Quote
Description
Frequency Min (MHz) | 390 Frequency Max (MHz) | 390 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK961 is a voltage controlled crystal oscillator designed for flightline environments, generating a fixed output frequency of 390 MHz with a frequency deviation of ±50 kHz and linear distortion less than 1%. It features non-ovenized design, sub-harmonics at -65 dBc, short-term stability of 6E-10/sec, and stability within ±3 ppm over the temperature range of -40°C to +85°C. The device is housed in a package measuring 2" x 1.5" x 4" and operates with low power consumption.

Datasheet Summary
Powered by GS/AI

The TK961 is a voltage controlled crystal oscillator designed for flightline environments, generating a fixed output frequency of 390 MHz with a frequency deviation of ±50 kHz and linear distortion less than 1%. It features non-ovenized design, sub-harmonics at -65 dBc, short-term stability of 6E-10/sec, and stability within ±3 ppm over the temperature range of -40°C to +85°C. The device is housed in a package measuring 2" x 1.5" x 4" and operates with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TK961 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
TK961
Oscillators TK961
Frequency Min (MHz) | 390 Frequency Max (MHz) | 390 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
  • Frequency Min (MHz) | 390
  • Frequency Max (MHz) | 390
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 9.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number TK961
Product Name Oscillators
Frequency 390 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details