Crane Aerospace & Electronics Mixers STTB-4002

Description
Package Type | Connectorized Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 8000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 8000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STTB-4002 is a broadband triple balanced mixer designed for RF and LO frequencies from 6.0 to 18.0 GHz and an IF frequency range of 2.0 to 8.0 GHz, with a typical conversion loss of 6.5 dB and a maximum of 8.5 dB. It provides isolation of at least 28 dB between RF and LO, 27 dB between LO and IF, and 29 dB between RF and IF. The device is available in drop-in or connectorized hermetic packages and operates at temperatures from -54°C to +100°C. Local oscillator drive options include +10 dBm, +15 dBm, or +20 dBm depending on the version.

Datasheet Summary
Powered by GS/AI

The STTB-4002 is a broadband triple balanced mixer designed for RF and LO frequencies from 6.0 to 18.0 GHz and an IF frequency range of 2.0 to 8.0 GHz, with a typical conversion loss of 6.5 dB and a maximum of 8.5 dB. It provides isolation of at least 28 dB between RF and LO, 27 dB between LO and IF, and 29 dB between RF and IF. The device is available in drop-in or connectorized hermetic packages and operates at temperatures from -54°C to +100°C. Local oscillator drive options include +10 dBm, +15 dBm, or +20 dBm depending on the version.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STTB-4002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 18,000 IF Bandwidth (MHz) | 8000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 8.5
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 6,000
  • RF LO Frequency Max (MHz) | 18,000
  • IF Bandwidth (MHz) | 8000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STTB-4002
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details
Mixers - STDB-2010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10000 to 26500 MHz
View Details