Crane Aerospace & Electronics Mixers STDB-2010

Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 4000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 4000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STDB-2010 is a broadband double balanced mixer designed for RF and LO frequencies from 10.0 to 26.5 GHz with an IF bandwidth of DC to 4.0 GHz. It is available in connectorized hermetic packages with RF/LO isolation of 35 dB min and conversion loss of 6.0 to 7.5 dB. Operating temperature ranges from -54°C to +100°C, and storage temperature ranges from -65°C to +125°C. The model supports LO drive levels of +7 dBm, +10 dBm, or +13 dBm, with corresponding 1 dB input compression points of +1 dBm, +4 dBm, or +7 dBm. Third-order intermodulation products are demonstrated at -10 dBm input and +10 dBm LO, with spurious levels exceeding 50 dBc.

Datasheet Summary
Powered by GS/AI

The STDB-2010 is a broadband double balanced mixer designed for RF and LO frequencies from 10.0 to 26.5 GHz with an IF bandwidth of DC to 4.0 GHz. It is available in connectorized hermetic packages with RF/LO isolation of 35 dB min and conversion loss of 6.0 to 7.5 dB. Operating temperature ranges from -54°C to +100°C, and storage temperature ranges from -65°C to +125°C. The model supports LO drive levels of +7 dBm, +10 dBm, or +13 dBm, with corresponding 1 dB input compression points of +1 dBm, +4 dBm, or +7 dBm. Third-order intermodulation products are demonstrated at -10 dBm input and +10 dBm LO, with spurious levels exceeding 50 dBc.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STDB-2010 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 4000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10,000
  • RF LO Frequency Max (MHz) | 26,500
  • IF Bandwidth (MHz) | 4000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STDB-2010
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DML-2B-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
Mixers - DTG-2B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - DML-2B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
Mixers - CDBS-9012 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 0.5000 to 500 MHz
View Details