Crane Aerospace & Electronics Mixers DMG-2B-2000

Description
Package Type | Surface Mount Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Surface Mount Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMG-B series is a double balanced mixer designed for RF applications from 5 to 2000 MHz, featuring a hermetic SMD package and requiring an LO drive of +4 to +17 dBm.

Datasheet Summary
Powered by GS/AI

The DMG-B series is a double balanced mixer designed for RF applications from 5 to 2000 MHz, featuring a hermetic SMD package and requiring an LO drive of +4 to +17 dBm.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Conversion Loss (dB) Max | 10 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 500 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
  • Package Type | Surface Mount
  • Conversion Loss (dB) Max | 10
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 500
  • RF LO Frequency Max (MHz) | 3,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMG-2B-2000
Product Name Mixers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - M-109A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - DMF-8A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 500 to 2000 MHz
View Details
Mixers - CDB-9008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 10 to 2000 MHz
View Details
Mixers - CDB-9007 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1350 MHz
View Details