Crane Aerospace & Electronics Mixers DMF-2A-250 SQ

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Space Qualified
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-2A-250 SQ
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMF-4A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - DMF-2A-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 50 to 1400 MHz
View Details