Crane Aerospace & Electronics Mixers DMF-2A-250

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-2A series is a double balanced mixer designed for RF applications from 500 kHz to 3 GHz, with an LO drive requirement of +7 to +13 dBm and a flatpack package.

Datasheet Summary
Powered by GS/AI

The DMF-2A series is a double balanced mixer designed for RF applications from 500 kHz to 3 GHz, with an LO drive requirement of +7 to +13 dBm and a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 0.5 RF LO Frequency Max (MHz) | 500 IF Bandwidth (MHz) | 500
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 0.5
  • RF LO Frequency Max (MHz) | 500
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-2A-250
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 10 to 2000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details