Crane Aerospace & Electronics Mixers DMF-2A-505

Description
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 8.5 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 1,000 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 8.5
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 1,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-2A-505
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DML-2B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
Mixers - DMF-2A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1500 MHz
View Details
Mixers - DTG-4B-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMM-2-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details